Custom Made Boxes, Inc. 15" x 80 Gauge x 1500'- Blown Hand Stretch Film SF158

Description
Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 80 Gauge for loads up to 2,500 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Description
Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 80 Gauge for loads up to 2,500 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Suppliers

Company
Product
Description
Supplier Links
15
Des Moines, IA, USA
15" x 80 Gauge x 1500'- Blown Hand Stretch Film
SF158
15" x 80 Gauge x 1500'- Blown Hand Stretch Film SF158
Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 80 Gauge for loads up to 2,500 lbs. Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.

Blown Stretch Film is great for wrapping irregular loads.

  • Puncture and tear resistant.
  • Excellent cling provides great stabilization of loads.
  • Works well in temperatures down to -5° F.
  • 80 Gauge for loads up to 2,500 lbs.
  • Dispensers available stock numbers SFDIS259, SFDIS277 and SFDIS278.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number SF158
Product Name 15" x 80 Gauge x 1500'- Blown Hand Stretch Film
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Shrink Multi Pack Bands -  - MPI Label Systems
Specs
Type Shrink
View Details
Stretch film 70 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 305 mm (12 inches)
View Details