Custom Made Boxes, Inc. 20" x 90 Gauge x 5000'- Blown Machine Stretch Film MSF2090B

Description
Blown film is puncture resistant and is great for irregular loads. Film provides excellent cling to itself, not to products. Superior stabilization on loads. Performs in temperatures down to -5° F. For use on all stretch film equipment. Available by the roll.
Description
Blown film is puncture resistant and is great for irregular loads. Film provides excellent cling to itself, not to products. Superior stabilization on loads. Performs in temperatures down to -5° F. For use on all stretch film equipment. Available by the roll.

Suppliers

Company
Product
Description
Supplier Links
20
Des Moines, IA, USA
20" x 90 Gauge x 5000'- Blown Machine Stretch Film
MSF2090B
20" x 90 Gauge x 5000'- Blown Machine Stretch Film MSF2090B
Blown film is puncture resistant and is great for irregular loads. Film provides excellent cling to itself, not to products. Superior stabilization on loads. Performs in temperatures down to -5° F. For use on all stretch film equipment. Available by the roll.

Blown film is puncture resistant and is great for irregular loads.

  • Film provides excellent cling to itself, not to products.
  • Superior stabilization on loads.
  • Performs in temperatures down to -5° F.
  • For use on all stretch film equipment.
  • Available by the roll.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number MSF2090B
Product Name 20" x 90 Gauge x 5000'- Blown Machine Stretch Film
Type Stretch
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 3295920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 100 mm (3.94 inches)
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details