IQH80 -- 22" X 27" - INSTAPAK QUICK- EXPANDABLE FOAM BAGS
Custom Made Boxes, Inc.
22" x 27" - Instapak Quick- Expandable Foam Bags
IQH80
Description
Foam in a Bag System.
Easy to use, protective foam cushions in an instant!
Chemicals are activated in the bag so no clean up is required.
Bag #80.
Description
Foam in a Bag System.
Easy to use, protective foam cushions in an instant!
Chemicals are activated in the bag so no clean up is required.
Bag #80.
Suppliers
22" x 27" - Instapak Quick- Expandable Foam Bags
IQH80
Foam in a Bag System.
Easy to use, protective foam cushions in an instant!
Chemicals are activated in the bag so no clean up is required.
Bag #80.
Foam in a Bag System.
- Easy to use, protective foam cushions in an instant!
- Chemicals are activated in the bag so no clean up is required.
- Bag #80.
Supplier's Site
Technical Specifications
|
Product Category
|
Protective Packaging |
|
Product Number
|
IQH80 |
|
Product Name
|
22" x 27" - Instapak Quick- Expandable Foam Bags |
|
Protective Packaging / Dunnage
|
Bubble Wrap / Foam
|
Unlock Full Specs
to access all available technical data
Similar Products
Automated Packaging Systems
Protective Packaging / Dunnage
Air Pillows
Material Type
Plastic
Maximum Dimension
4 to 12 inch (102 to 305 mm)
View Details
Protective Packaging / Dunnage
Bubble Wrap / Foam
Material Type
Foam
View Details
Protective Packaging / Dunnage
Air Pillows
Material Type
Foam
View Details