Custom Made Boxes, Inc. 1/16" x 12" x 625'- (4) Cohesive Air Foam Rolls FWCO116S12P6

Description
Make your own custom foam pouches. Cohesive foam only sticks to itself, not to your product. Set product on foam then fold and press sides for a custom fit. Will not leave a residue. Cross-perforated every 6" for easy tear off.
Description
Make your own custom foam pouches. Cohesive foam only sticks to itself, not to your product. Set product on foam then fold and press sides for a custom fit. Will not leave a residue. Cross-perforated every 6" for easy tear off.

Suppliers

Company
Product
Description
Supplier Links
1/16
Des Moines, IA, USA
1/16" x 12" x 625'- (4) Cohesive Air Foam Rolls
FWCO116S12P6
1/16" x 12" x 625'- (4) Cohesive Air Foam Rolls FWCO116S12P6
Make your own custom foam pouches. Cohesive foam only sticks to itself, not to your product. Set product on foam then fold and press sides for a custom fit. Will not leave a residue. Cross-perforated every 6" for easy tear off.

Make your own custom foam pouches.

  • Cohesive foam only sticks to itself, not to your product.
  • Set product on foam then fold and press sides for a custom fit.
  • Will not leave a residue.
  • Cross-perforated every 6" for easy tear off.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FWCO116S12P6
Product Name 1/16" x 12" x 625'- (4) Cohesive Air Foam Rolls
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

Packaging Spray Foam -  - FSI
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Plastic
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
Marshall 1966B 2 x 12 Straight Cab Cover - ma1966b1 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
View Details
7
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details