Custom Made Boxes, Inc. 1/16" x 48" x 1250'- Perforated Air Foam Roll FW11648P

Description
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.
Description
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.

Suppliers

Company
Product
Description
Supplier Links
1/16
Des Moines, IA, USA
1/16" x 48" x 1250'- Perforated Air Foam Roll
FW11648P
1/16" x 48" x 1250'- Perforated Air Foam Roll FW11648P
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.

Foam rolls are cross-perforated every 12" for easy tear off.

  • Light-weight protection.
  • Foam absorbs shocks.
  • Keeps products clean and mark free.
  • Non-abrasive.
  • Moisture resistant.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FW11648P
Product Name 1/16" x 48" x 1250'- Perforated Air Foam Roll
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details