Custom Made Boxes, Inc. 10" x 10"- Air Foam Sheets FS1010

Description
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.
Description
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.

Suppliers

Company
Product
Description
Supplier Links
10
Des Moines, IA, USA
10" x 10"- Air Foam Sheets
FS1010
10" x 10"- Air Foam Sheets FS1010
Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as a cushioning layer pad.

Pre-cut polyethylene foam sheets save packing time.

  • Light-weight 1/8" foam protection.
  • Non-abrasive foam will not scratch or mark.
  • Moisture resistant.
  • Use to wrap small items.
  • Also may be used as a cushioning layer pad.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FS1010
Product Name 10" x 10"- Air Foam Sheets
Protective Packaging / Dunnage Air Pillows
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details