Custom Made Boxes, Inc. 4" x 5"- Flush Cut Foam Pouches FP45

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 5"- Flush Cut Foam Pouches
FP45
4" x 5"- Flush Cut Foam Pouches FP45
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FP45
Product Name 4" x 5"- Flush Cut Foam Pouches
Material Type Foam
Unlock Full Specs
to access all available technical data

Similar Products

Packaging Foam -  - Zotefoams, Inc.
Zotefoams, Inc.
Specs
Protective Packaging / Dunnage Foam-in-Place; Packaging Insert; Molded Packaging
Material Type Foam
Features Dielectric Insulation; Thermal Insulation
View Details
3
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Fluted linear corner - PO-10-202 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 48 inch (1219 mm)
View Details