Custom Made Boxes, Inc. 3" x 3"- Flush Cut Foam Pouches FP33

Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.
Description
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 3"- Flush Cut Foam Pouches
FP33
3" x 3"- Flush Cut Foam Pouches FP33
Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection.

Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag.

  • Made from 1/8" polyethylene foam.
  • Great for small parts protection.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number FP33
Product Name 3" x 3"- Flush Cut Foam Pouches
Material Type Foam
Unlock Full Specs
to access all available technical data

Similar Products

3/16
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Self Seal Padded Mailers - SSPM0712 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Padded Mailer
Maximum Dimension 12 inch (305 mm)
View Details