Custom Made Boxes, Inc. 3/16" x 48" x 300'- UPSable Air Bubble Roll BWUP31648

Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. UPSable sized rolls. Sold in 48" master bundles.
Description
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. UPSable sized rolls. Sold in 48" master bundles.

Suppliers

Company
Product
Description
Supplier Links
3/16
Des Moines, IA, USA
3/16" x 48" x 300'- UPSable Air Bubble Roll
BWUP31648
3/16" x 48" x 300'- UPSable Air Bubble Roll BWUP31648
Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. UPSable sized rolls. Sold in 48" master bundles.

Nothing cushions like a blanket of air!

  • Air bubble makes excellent cushioning and void-fill.
  • Protects against shock, abrasion and vibration.
  • UPSable sized rolls.
  • Sold in 48" master bundles.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BWUP31648
Product Name 3/16" x 48" x 300'- UPSable Air Bubble Roll
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Protective Foam Packaging - Restore™ Mushroom® Packaging - SEE
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Features Biodegradable
View Details
1/2
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details