Custom Made Boxes, Inc. 3/16" x 12" x 175'- Cohesive Air Bubble Dispenser Pack BDCO31612

Description
Portable dispenser pack is great for work station use. No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will not leave a residue on your products. Perforated every 12" for easy tear off.
Description
Portable dispenser pack is great for work station use. No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will not leave a residue on your products. Perforated every 12" for easy tear off.

Suppliers

Company
Product
Description
Supplier Links
3/16
Des Moines, IA, USA
3/16" x 12" x 175'- Cohesive Air Bubble Dispenser Pack
BDCO31612
3/16" x 12" x 175'- Cohesive Air Bubble Dispenser Pack BDCO31612
Portable dispenser pack is great for work station use. No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will not leave a residue on your products. Perforated every 12" for easy tear off.

Portable dispenser pack is great for work station use.

  • No tape needed! Cohesive Air Bubble only sticks to itself - not to your products.
  • Makes wrapping fast and easy.
  • Will not leave a residue on your products.
  • Perforated every 12" for easy tear off.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BDCO31612
Product Name 3/16" x 12" x 175'- Cohesive Air Bubble Dispenser Pack
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Paper Packaging - Jiffy® - SEE
Specs
Protective Packaging / Dunnage Corrugated Wrap
Material Type Paper
View Details
15
Specs
Material Type Foam
View Details