Custom Made Boxes, Inc. 3/16" x 12" x 175'- Adhesive Air Bubble Dispenser Pack BDAD31612

Description
Portable dispenser pack is great for work station use. Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. Not recommended for use on wood surfaces. Perforated every 12" for easy tear off.
Description
Portable dispenser pack is great for work station use. Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. Not recommended for use on wood surfaces. Perforated every 12" for easy tear off.

Suppliers

Company
Product
Description
Supplier Links
3/16
Des Moines, IA, USA
3/16" x 12" x 175'- Adhesive Air Bubble Dispenser Pack
BDAD31612
3/16" x 12" x 175'- Adhesive Air Bubble Dispenser Pack BDAD31612
Portable dispenser pack is great for work station use. Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. Not recommended for use on wood surfaces. Perforated every 12" for easy tear off.

Portable dispenser pack is great for work station use.

  • Adhesive Air Bubble sticks directly to your product.
  • Will not leave a residue on your product.
  • Easy to apply and remove.
  • Not recommended for use on wood surfaces.
  • Perforated every 12" for easy tear off.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Protective Packaging
Product Number BDAD31612
Product Name 3/16" x 12" x 175'- Adhesive Air Bubble Dispenser Pack
Protective Packaging / Dunnage Bubble Wrap / Foam
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Bubble Wrap Packaging - Bubble Wrap® - SEE
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Plastic
Features Returnable / Reusable
View Details
5
Specs
Material Type Foam
View Details