Custom MMIC Fundamental Mixer CMD179C3

Description
The CMD179C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179C3 MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD179C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fundamental Mixer - CMD179C3 - Custom MMIC
Chelmsford, MA, USA
Fundamental Mixer
CMD179C3
Fundamental Mixer CMD179C3
The CMD179C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179C3 MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD179C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters. Features High isolation Low conversion loss Passive double balanced topology Pb-free RoHS compliant 3x3 mm SMT package Positive gain slope Wide IF bandwidth ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD179C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 16 and 26 GHz. The CMD179C3 MMIC has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +9 dBm. The CMD179C3 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Features

  • High isolation
  • Low conversion loss
  • Passive double balanced topology
  • Pb-free RoHS compliant 3x3 mm SMT package
  • Positive gain slope
  • Wide IF bandwidth

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Mixers
Product Number CMD179C3
Product Name Fundamental Mixer
Package Type Surface Mount
LO Power +13 dBm
Mixer Type Double Balanced
LO 16000 to 26000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6-14 GHz (C, X, Ku Band) Fundamental Mixer MMIC - CMD177 - Qorvo
Specs
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
 - TMC2081KBC - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
M1-0220NP, Double-Balanced Mixers - M1-0220NP - Marki Microwave, Inc.
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 20000 MHz
View Details
Mixers - 900-M103 - RH Laboratories, Inc.
RH Laboratories, Inc.
Specs
Intercept Point (IP3) 19 dBm
RF 2000 to 18000 MHz
IF 0.0 to 850 MHz
View Details