Custom Fabricating & Supplies Silicone Pull Plugs SPP

Description
Silicone pull plugs (SPP) are specifically designed to mask threaded and non-threaded through holes. Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask through holes Can be used in threaded or non-threaded masking Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
Description
Silicone pull plugs (SPP) are specifically designed to mask threaded and non-threaded through holes. Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask through holes Can be used in threaded or non-threaded masking Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Suppliers

Company
Product
Description
Supplier Links
Silicone Pull Plugs - SPP - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Pull Plugs
SPP
Silicone Pull Plugs SPP
Silicone pull plugs (SPP) are specifically designed to mask threaded and non-threaded through holes. Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask through holes Can be used in threaded or non-threaded masking Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Silicone pull plugs (SPP) are specifically designed to mask threaded and non-threaded through holes.

Product Features

  • Temperature Rating: 600° F / 315° C
  • Specifically designed to mask through holes
  • Can be used in threaded or non-threaded masking
  • Color coded for easy identification
  • Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating
  • Custom sizes available
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Plugs, Stoppers, and Inserts
Product Number SPP
Product Name Silicone Pull Plugs
Material Rubber - Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
156 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.156 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details