Custom Fabricating & Supplies Silicone Flange Plugs SFC

Description
Product Features Temperature Rating: 600° F / 315° C For use in threaded or non-threaded blind or through holes Masks lead-in threads May be used to cap long studs Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
Description
Product Features Temperature Rating: 600° F / 315° C For use in threaded or non-threaded blind or through holes Masks lead-in threads May be used to cap long studs Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Suppliers

Company
Product
Description
Supplier Links
Silicone Flange Plugs - SFC - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Flange Plugs
SFC
Silicone Flange Plugs SFC
Product Features Temperature Rating: 600° F / 315° C For use in threaded or non-threaded blind or through holes Masks lead-in threads May be used to cap long studs Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Product Features

  • Temperature Rating: 600° F / 315° C
  • For use in threaded or non-threaded blind or through holes
  • Masks lead-in threads
  • May be used to cap long studs
  • Color coded for easy identification
  • Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating
  • Custom sizes available
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Plugs, Stoppers, and Inserts
Product Number SFC
Product Name Silicone Flange Plugs
Features Flange
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
656 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.656 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details