Custom Fabricating & Supplies Self Fusing Silicone Tape SAT

Description
This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts. Product Features Temperature Rating: 600° F / 315° C Used primarily in Powder Coating and E-Coating Great alternative to a large custom cap Self-Adhesive Waterproof seal is permanent after 24 hours Extremely pliable and conformable Construction 20 Mil Total Thickness Roll Length - 36 feet Specifications Tensile Strength (PSI) - 700 Minimum Elongation (%) - 300 Dielectric Strength (VPM) 200 - 400 Dielectric Constant (1 KHz) - 2.95 Dissipation Factor (1 KHz) <.0004 Insulation Resistance (ohms/cm) - 3 X 10^14 Moisture Absorption - 3% Max By Weight
Request a Quote
Description
This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts. Product Features Temperature Rating: 600° F / 315° C Used primarily in Powder Coating and E-Coating Great alternative to a large custom cap Self-Adhesive Waterproof seal is permanent after 24 hours Extremely pliable and conformable Construction 20 Mil Total Thickness Roll Length - 36 feet Specifications Tensile Strength (PSI) - 700 Minimum Elongation (%) - 300 Dielectric Strength (VPM) 200 - 400 Dielectric Constant (1 KHz) - 2.95 Dissipation Factor (1 KHz) <.0004 Insulation Resistance (ohms/cm) - 3 X 10^14 Moisture Absorption - 3% Max By Weight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self Fusing Silicone Tape - SAT - Custom Fabricating & Supplies
Franklin, WI, United States
Self Fusing Silicone Tape
SAT
Self Fusing Silicone Tape SAT
This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts. Product Features Temperature Rating: 600° F / 315° C Used primarily in Powder Coating and E-Coating Great alternative to a large custom cap Self-Adhesive Waterproof seal is permanent after 24 hours Extremely pliable and conformable Construction 20 Mil Total Thickness Roll Length - 36 feet Specifications Tensile Strength (PSI) - 700 Minimum Elongation (%) - 300 Dielectric Strength (VPM) 200 - 400 Dielectric Constant (1 KHz) - 2.95 Dissipation Factor (1 KHz) <.0004 Insulation Resistance (ohms/cm) - 3 X 10^14 Moisture Absorption - 3% Max By Weight

This tape fuses to itself only. No adhesive, great for wrapping long shafts or tubes. SAT conforms to any shape—excellent for masking large, irregular parts.

Product Features

  • Temperature Rating: 600° F / 315° C
  • Used primarily in Powder Coating and E-Coating
  • Great alternative to a large custom cap
  • Self-Adhesive
  • Waterproof seal is permanent after 24 hours
  • Extremely pliable and conformable

Construction

  • 20 Mil Total Thickness
  • Roll Length - 36 feet

Specifications

  • Tensile Strength (PSI) - 700 Minimum
  • Elongation (%) - 300
  • Dielectric Strength (VPM) 200 - 400
  • Dielectric Constant (1 KHz) - 2.95
  • Dissipation Factor (1 KHz) <.0004
  • Insulation Resistance (ohms/cm) - 3 X 10^14
  • Moisture Absorption - 3% Max By Weight
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number SAT
Product Name Self Fusing Silicone Tape
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Non-Adhesive Yellow Vinyl Tape - NAV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
2 Mil Green Polyester Tape - GT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
High Temp Crepe Squares - HTSQ - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Paper; Crepe
View Details
3M 8992 Green Polyester Tape - 8992 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details