Custom Fabricating & Supplies Green Polyester Tape w/Liner GPL

Description
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs. This is our standard green polyester tape on a clear release liner. Often used on plotters to make small run die cuts. Product Features Temperature Rating: 400° F / 204° C Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodyzing and Plating Clear release liner for use in plotters and vinyl cutting machines Custom sizes available for same day shipment Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Clear release liner Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35
Description
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs. This is our standard green polyester tape on a clear release liner. Often used on plotters to make small run die cuts. Product Features Temperature Rating: 400° F / 204° C Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodyzing and Plating Clear release liner for use in plotters and vinyl cutting machines Custom sizes available for same day shipment Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Clear release liner Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

Suppliers

Company
Product
Description
Supplier Links
Green Polyester Tape w/Liner - GPL - Custom Fabricating & Supplies
Franklin, WI, United States
Green Polyester Tape w/Liner
GPL
Green Polyester Tape w/Liner GPL
This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs. This is our standard green polyester tape on a clear release liner. Often used on plotters to make small run die cuts. Product Features Temperature Rating: 400° F / 204° C Removes cleanly even after long bake cycles with no residue Used in Powder Coating, E-Coating, Anodyzing and Plating Clear release liner for use in plotters and vinyl cutting machines Custom sizes available for same day shipment Construction 2 Mil Polyester Carrier 1.5 Mil Silicone Adhesive 3.5 Mil Total Thickness Clear release liner Roll Length - 72 yards Specifications Tensile Strength (lb/in) - 50 Elongation (%) - 100 Steel Adhesion (oz/in) - 35

This tape is manufactured from commercial grade polyester film single coated with a pressure sensitive silicone adhesive. It is the industry standard for the general masking needs of powder coating and e-coating. Our most economical tape masking option, used for large taping areas and high-volume masking needs. This is our standard green polyester tape on a clear release liner. Often used on plotters to make small run die cuts.

Product Features

  • Temperature Rating: 400° F / 204° C
  • Removes cleanly even after long bake cycles with no residue
  • Used in Powder Coating, E-Coating, Anodyzing and Plating
  • Clear release liner for use in plotters and vinyl cutting machines
  • Custom sizes available for same day shipment

Construction

  • 2 Mil Polyester Carrier
  • 1.5 Mil Silicone Adhesive
  • 3.5 Mil Total Thickness
  • Clear release liner
  • Roll Length - 72 yards

Specifications

  • Tensile Strength (lb/in) - 50
  • Elongation (%) - 100
  • Steel Adhesion (oz/in) - 35
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Adhesive Tapes
Product Number GPL
Product Name Green Polyester Tape w/Liner
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester
Adhesive Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD02250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details