Crown Plastics Co., Inc. Silicone Treated Surface DuraSurf™ STS

Description
DuraSrf STS DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The very low coefficient of friction provides a lubricated surface that is virtually maintenance free. DuraSurf STS is an ideal solution for many applications in the package handling industry such as chute linings, slider beds, slides, spirals and numerous other areas where packages can get lodged or damaged. DuraSurf STS also helps reduce jamming and keep packages moving smoothly to their ultimate destination. DuraSurf STS is also static dissipative to prevents static shocks and potential damage to bar coding systems. DuraSurf STS is uniquely available with an adhesive backing to provide easy installation and eliminate the need for mechanical fastening. Die cutting is also available for washers, bushings, wear pads and anti-friction surfaces. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet
Description
DuraSrf STS DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The very low coefficient of friction provides a lubricated surface that is virtually maintenance free. DuraSurf STS is an ideal solution for many applications in the package handling industry such as chute linings, slider beds, slides, spirals and numerous other areas where packages can get lodged or damaged. DuraSurf STS also helps reduce jamming and keep packages moving smoothly to their ultimate destination. DuraSurf STS is also static dissipative to prevents static shocks and potential damage to bar coding systems. DuraSurf STS is uniquely available with an adhesive backing to provide easy installation and eliminate the need for mechanical fastening. Die cutting is also available for washers, bushings, wear pads and anti-friction surfaces. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicone Treated Surface - DuraSurf™ STS - Crown Plastics Co., Inc.
Harrison, OH, USA
Silicone Treated Surface
DuraSurf™ STS
Silicone Treated Surface DuraSurf™ STS
DuraSrf STS DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The very low coefficient of friction provides a lubricated surface that is virtually maintenance free. DuraSurf STS is an ideal solution for many applications in the package handling industry such as chute linings, slider beds, slides, spirals and numerous other areas where packages can get lodged or damaged. DuraSurf STS also helps reduce jamming and keep packages moving smoothly to their ultimate destination. DuraSurf STS is also static dissipative to prevents static shocks and potential damage to bar coding systems. DuraSurf STS is uniquely available with an adhesive backing to provide easy installation and eliminate the need for mechanical fastening. Die cutting is also available for washers, bushings, wear pads and anti-friction surfaces. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction

DuraSrf STS

DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The very low coefficient of friction provides a lubricated surface that is virtually maintenance free. DuraSurf STS is an ideal solution for many applications in the package handling industry such as chute linings, slider beds, slides, spirals and numerous other areas where packages can get lodged or damaged. DuraSurf STS also helps reduce jamming and keep packages moving smoothly to their ultimate destination. DuraSurf STS is also static dissipative to prevents static shocks and potential damage to bar coding systems. DuraSurf STS is uniquely available with an adhesive backing to provide easy installation and eliminate the need for mechanical fastening. Die cutting is also available for washers, bushings, wear pads and anti-friction surfaces.

UHMW PROPERTIES
• Excellent abrasion and wear resistance
• Very high impact strength
• Meets FDA and USDA guidelines
• No moisture absorption
• Self-lubricating – no need for oils or lubricants
• Excellent noise abatement properties
• Chemical resistance and corrosion resistant
• Maintains performance and properties at -30°C
• Meets ASTM-D-4020-81
• Low coefficient of friction

Supplier's Site Datasheet

Technical Specifications

  Crown Plastics Co., Inc.
Product Category Protective Liners and Lining Systems
Product Number DuraSurf™ STS
Product Name Silicone Treated Surface
Function Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wear Plates and Liners - Nitronic® 40 - High Performance Alloys, Inc.
Specs
Function Corrosion; Heat or Fire Protection
Industry / Application Chemical; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; Aircraft Components
Liner Materials Metal
View Details
Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Ceramapure™ PL90 Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details