Crown Plastics Co., Inc. Easy-To-Apply Wear Strips DuraSurf™ ETA

Description
DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this exceptional material with an adhesive backing, installation time and costs are significantly reduced. No need for bolts or fasteners, no need to countersink. As a matter of fact, DuraSurf ETA also reduces scrap by 75%. When a standard 1/4" thick sheet of UHMW is installed using the traditional mechanical fastening method, 3/16" of the material is lost to the bolt head. This leaves only a 1/16" usable wear surface. You can achieve the same result with a 1/16" DuraSurf ETA tape product and eliminate 80% of the time and cost associated with traditional installation methods. Crown Plastics offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet
Description
DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this exceptional material with an adhesive backing, installation time and costs are significantly reduced. No need for bolts or fasteners, no need to countersink. As a matter of fact, DuraSurf ETA also reduces scrap by 75%. When a standard 1/4" thick sheet of UHMW is installed using the traditional mechanical fastening method, 3/16" of the material is lost to the bolt head. This leaves only a 1/16" usable wear surface. You can achieve the same result with a 1/16" DuraSurf ETA tape product and eliminate 80% of the time and cost associated with traditional installation methods. Crown Plastics offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy-To-Apply Wear Strips - DuraSurf™ ETA - Crown Plastics Co., Inc.
Harrison, OH, USA
Easy-To-Apply Wear Strips
DuraSurf™ ETA
Easy-To-Apply Wear Strips DuraSurf™ ETA
DuraSurf ETA Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this exceptional material with an adhesive backing, installation time and costs are significantly reduced. No need for bolts or fasteners, no need to countersink. As a matter of fact, DuraSurf ETA also reduces scrap by 75%. When a standard 1/4" thick sheet of UHMW is installed using the traditional mechanical fastening method, 3/16" of the material is lost to the bolt head. This leaves only a 1/16" usable wear surface. You can achieve the same result with a 1/16" DuraSurf ETA tape product and eliminate 80% of the time and cost associated with traditional installation methods. Crown Plastics offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Maintains performance and properties at -30°C • Meets ASTM-D-4020-81 • Low coefficient of friction

DuraSurf ETA

Crown Plastics standard line of Easy-ToApply wear strips and adhesive backed tapes. Each tape product offers excellent abrasion resistance, low coefficient of friction, high impact strength and high performance properties people have come to expect from UHMW. By providing this exceptional material with an adhesive backing, installation time and costs are significantly reduced. No need for bolts or fasteners, no need to countersink. As a matter of fact, DuraSurf ETA also reduces scrap by 75%. When a standard 1/4" thick sheet of UHMW is installed using the traditional mechanical fastening method, 3/16" of the material is lost to the bolt head. This leaves only a 1/16" usable wear surface. You can achieve the same result with a 1/16" DuraSurf ETA tape product and eliminate 80% of the time and cost associated with traditional installation methods. Crown Plastics offers a wide range of both rubber and acrylic based adhesive systems to meet virtually any application requirement.

UHMW PROPERTIES
• Excellent abrasion and wear resistance
• Very high impact strength
• Meets FDA and USDA guidelines
• No moisture absorption
• Self-lubricating – no need for oils or lubricants
• Excellent noise abatement properties
• Chemical resistance and corrosion resistant
• Maintains performance and properties at -30°C
• Meets ASTM-D-4020-81
• Low coefficient of friction

Supplier's Site Datasheet

Technical Specifications

  Crown Plastics Co., Inc.
Product Category Protective Liners and Lining Systems
Product Number DuraSurf™ ETA
Product Name Easy-To-Apply Wear Strips
Form Liner; Wear Plate / Strip
Unlock Full Specs
to access all available technical data

Similar Products

Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Custom Wear Plates and Liners - Haynes 25® / L605 - High Performance Alloys, Inc.
Specs
Function Heat or Fire Protection; Abrasion or Sliding Wear
Industry / Application Chemical
Liner Materials Metal
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Ceramapure™ PL90 Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details