Crown Plastics Co., Inc. Anti Wear / Noise Tape DuraSurf™ BSR

Description
DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and Chrysler MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet
Description
DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and Chrysler MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Meets ASTM-D-4020-81 • Low coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Wear / Noise Tape - DuraSurf™ BSR - Crown Plastics Co., Inc.
Harrison, OH, USA
Anti Wear / Noise Tape
DuraSurf™ BSR
Anti Wear / Noise Tape DuraSurf™ BSR
DuraSurf BSR Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and Chrysler MSCH612. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical resistance and corrosion resistant • Meets ASTM-D-4020-81 • Low coefficient of friction

DuraSurf BSR

Crown Plastics DuraSurf BSR tapes are specifically designed to meet the demands
of the automotive industry to help eliminate Buzz, Squeak and Rattle issues with auto interiors. DuraSurf BSR helps eliminate wear and noise between dissimilar materials, eliminate warranty issues, allow movement in adjoining parts, protect painted surfaces, reduce marring, help extend vehicle life, is easily die-cuttable and can fit into existing designs. The DuraSurf BSR tapes are tested to all of the major automotive specifications including GM9985804, GM6419M, Ford ESB-M3G123-B and Chrysler MSCH612.

UHMW PROPERTIES
• Excellent abrasion and wear resistance
• Very high impact strength
• Meets FDA and USDA guidelines
• No moisture absorption
• Self-lubricating – no need for oils or lubricants
• Excellent noise abatement properties
• Chemical resistance and corrosion resistant
• Meets ASTM-D-4020-81
• Low coefficient of friction

Supplier's Site Datasheet

Technical Specifications

  Crown Plastics Co., Inc.
Product Category Protective Liners and Lining Systems
Product Number DuraSurf™ BSR
Product Name Anti Wear / Noise Tape
Function Sound Attenuation or Sound Proofing
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wear Plates and Liners - Nitronic® 40 - High Performance Alloys, Inc.
Specs
Function Corrosion; Heat or Fire Protection
Industry / Application Chemical; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; Aircraft Components
Liner Materials Metal
View Details
Protecto 401™ Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details