Crown Plastics Co., Inc. Cushioning and Energy Absorbing Material Crown Plastics CEA

Description
Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door Weather Strip • Appliance Door Seals • Bed and Trunk Liners • Cup Holder Inserts • Conveyor and Sorting Chute Side Guides Available Thicknesses: “040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult your Crown Plastics Company representative.
Datasheet
Description
Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door Weather Strip • Appliance Door Seals • Bed and Trunk Liners • Cup Holder Inserts • Conveyor and Sorting Chute Side Guides Available Thicknesses: “040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult your Crown Plastics Company representative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioning and Energy Absorbing Material - Crown Plastics CEA - Crown Plastics Co., Inc.
Harrison, OH, USA
Cushioning and Energy Absorbing Material
Crown Plastics CEA
Cushioning and Energy Absorbing Material Crown Plastics CEA
Crown Plastics CEA Cushioning and Energy Absorbing Material Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door Weather Strip • Appliance Door Seals • Bed and Trunk Liners • Cup Holder Inserts • Conveyor and Sorting Chute Side Guides Available Thicknesses: “040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult your Crown Plastics Company representative.

Crown Plastics CEA
Cushioning and Energy Absorbing Material

Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as Santoprene or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives.

Applications:
Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications.
• Window Weather Strip
• Trunk and Door Weather Strip
• Appliance Door Seals
• Bed and Trunk Liners
• Cup Holder Inserts
• Conveyor and Sorting Chute Side Guides

Available Thicknesses:
“040” (1 mm) to .120” (3 mm) EPDM and Santoprene (55 to 90 Durometer) with a .005” or .010. HDPE or UHMW bonding surface. Textured surfaces are available. Consult your Crown Plastics Company representative.

Supplier's Site Datasheet

Technical Specifications

  Crown Plastics Co., Inc.
Product Category Protective Liners and Lining Systems
Product Number Crown Plastics CEA
Product Name Cushioning and Energy Absorbing Material
Function Sealing or Containment; Impact
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wear Plates and Liners - HPA Cobalt 6B H - High Performance Alloys, Inc.
Specs
Function Abrasion or Sliding Wear
Industry / Application Chemical; Food Contact, Pharmaceutical or Sanitary
Liner Materials Metal
View Details
Heat Resistant Fabric and Textiles - HYTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Industry / Application Furnace / Refractory; Electrical/Thermal/Removable Insulation, Oven/Door/Furnace Seals, Engine Exhaust Covers
Liner Materials Textiles
View Details
Protecto 401™ Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details
Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details