Cree, Inc. LED Indication - Discrete C513A-MSN-CW0Z0132

Description
White, Warm 2800K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White, Warm 2800K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C513A-MSN-CW0Z0132-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C513A-MSN-CW0Z0132-ND
LED Indication - Discrete C513A-MSN-CW0Z0132-ND
White, Warm 2800K LED Indication - Discrete 3.2V Radial

White, Warm 2800K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 90-C513A-MSN-CW0Z0132CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C513A-MSN-CW0Z0132CT-ND
LED Indication - Discrete 90-C513A-MSN-CW0Z0132CT-ND
LED WARM WHITE CLEAR 5MM T/H

LED WARM WHITE CLEAR 5MM T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number C513A-MSN-CW0Z0132-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-XZM2CRK54W-1CT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details