Cree, Inc. LED Indication - Discrete C503C-RCS-CYCZAAA2

Description
LED RED CLEAR 5MM ROUND T/H
Request a Quote Datasheet
Description
LED RED CLEAR 5MM ROUND T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C503C-RCS-CYCZAAA2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503C-RCS-CYCZAAA2CT-ND
LED Indication - Discrete 90-C503C-RCS-CYCZAAA2CT-ND
LED RED CLEAR 5MM ROUND T/H

LED RED CLEAR 5MM ROUND T/H

Buy Now Datasheet
LED Indication - Discrete - C503C-RCS-CYCZAAA2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503C-RCS-CYCZAAA2-ND
LED Indication - Discrete C503C-RCS-CYCZAAA2-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-C503C-RCS-CYCZAAA2CT-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 4000 K
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q3S1-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
LED Indication - Discrete - 1497-1141-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type White
Viewing Angle 120 degrees
View Details