Cree, Inc. LED Indication - Discrete C503B-WAN-CBADA231

Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-WAN-CBADA231-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-WAN-CBADA231-ND
LED Indication - Discrete C503B-WAN-CBADA231-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number C503B-WAN-CBADA231-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - C4SMF-RJS-CT0W0BB2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
LED Indication - Discrete - 1497-XZFBB67SDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details