Cree, Inc. LED Indication - Discrete C503B-RAN-CZ0C0AA1

Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-RAN-CZ0C0AA1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RAN-CZ0C0AA1-ND
LED Indication - Discrete C503B-RAN-CZ0C0AA1-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RAN-CZ0C0AA1
Standard LEDs - Through Hole C503B-RAN-CZ0C0AA1
Standard LEDs - Through Hole Red Round

Standard LEDs - Through Hole Red Round

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-RAN-CZ0C0AA1-ND C503B-RAN-CZ0C0AA1
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 846-SLA-580MT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
Incandescent LEDs -  - SunLED Company, LLC
SunLED Company, LLC
Specs
LED Type Incandescent
Lens Type Domed Lens
View Details