Cree, Inc. LED Indication - Discrete C503B-RAN-CA0B0AA2

Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-RAN-CA0B0AA2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RAN-CA0B0AA2-ND
LED Indication - Discrete C503B-RAN-CA0B0AA2-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number C503B-RAN-CA0B0AA2-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details