Cree, Inc. LED Indication - Discrete C503B-BAN-CY0C0461

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-BAN-CY0C0461-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BAN-CY0C0461-ND
LED Indication - Discrete C503B-BAN-CY0C0461-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
CREE C503B-BAN-CY0C0461 LED, Blue, Through Hole, T-1 3/4 (5mm), 20 mA, 3.2 V, 470 nm - 163-C503B-BAN-CY0C0461 - Utmel Electronic Limited
Hong Kong, China
CREE C503B-BAN-CY0C0461 LED, Blue, Through Hole, T-1 3/4 (5mm), 20 mA, 3.2 V, 470 nm
163-C503B-BAN-CY0C0461
CREE C503B-BAN-CY0C0461 LED, Blue, Through Hole, T-1 3/4 (5mm), 20 mA, 3.2 V, 470 nm 163-C503B-BAN-CY0C0461
CREE C503B-BAN-CY0C0461 LED, Blue, Through Hole, T-1 3/4 (5mm), 20 mA, 3.2 V, 470 nm

CREE C503B-BAN-CY0C0461 LED, Blue, Through Hole, T-1 3/4 (5mm), 20 mA, 3.2 V, 470 nm

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-BAN-CY0C0461
Standard LEDs - Through Hole C503B-BAN-CY0C0461
Standard LEDs - Through Hole Blue Round LED

Standard LEDs - Through Hole Blue Round LED

Buy Now

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-BAN-CY0C0461-ND 163-C503B-BAN-CY0C0461 C503B-BAN-CY0C0461
Product Name LED Indication - Discrete CREE C503B-BAN-CY0C0461 LED, Blue, Through Hole, T-1 3/4 (5mm), 20 mA, 3.2 V, 470 nm Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 19380 milliCandela 11000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1342-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details