Cree, Inc. LED Indication - Discrete C503B-ABN-CW0Z0252

Description
LED AMBER CLEAR 5MM ROUND T/H
Request a Quote Datasheet
Description
LED AMBER CLEAR 5MM ROUND T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C503B-ABN-CW0Z0252CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503B-ABN-CW0Z0252CT-ND
LED Indication - Discrete 90-C503B-ABN-CW0Z0252CT-ND
LED AMBER CLEAR 5MM ROUND T/H

LED AMBER CLEAR 5MM ROUND T/H

Buy Now Datasheet
LED Indication - Discrete - C503B-ABN-CW0Z0252-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-ABN-CW0Z0252-ND
LED Indication - Discrete C503B-ABN-CW0Z0252-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-ABN-CW0Z0252
Standard LEDs - Through Hole C503B-ABN-CW0Z0252
Standard LEDs - Through Hole Amber Round LED

Standard LEDs - Through Hole Amber Round LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-C503B-ABN-CW0Z0252CT-ND C503B-ABN-CW0Z0252
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3090SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details