Cree, Inc. LED Indication - Discrete C503B-ABN-CW0Z0251

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-ABN-CW0Z0251-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-ABN-CW0Z0251-ND
LED Indication - Discrete C503B-ABN-CW0Z0251-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 8107196P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-ABN-CW0Z0251 LED

Cree LED C503B-ABN-CW0Z0251 LED

Supplier's Site
LEDs - 8107196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-ABN-CW0Z0251 LED

Cree LED C503B-ABN-CW0Z0251 LED

Supplier's Site
LEDs - 1627636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-ABN-CW0Z0251 LED

Cree LED C503B-ABN-CW0Z0251 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-ABN-CW0Z0251
Standard LEDs - Through Hole C503B-ABN-CW0Z0251
Standard LEDs - Through Hole Amber Round LED

Standard LEDs - Through Hole Amber Round LED

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-ABN-CW0Z0251-ND 8107196P 8107196 C503B-ABN-CW0Z0251
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber Clear
Peak Wavelength 591 nm (5910 Å) 596 nm (5960 Å)
Viewing Angle 23 degrees 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-XZCM2CYK54WA-1VFCT-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details