Cree, Inc. LED Indication - Discrete C4SMF-BJF-CS24Q3S2

Description
Blue 465nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C4SMF-BJF-CS24Q3S2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C4SMF-BJF-CS24Q3S2-ND
LED Indication - Discrete C4SMF-BJF-CS24Q3S2-ND
Blue 465nm LED Indication - Discrete 3.4V Radial

Blue 465nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number C4SMF-BJF-CS24Q3S2-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - C4SMF-BJF-CS24Q4S2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 1497-1337-6-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details