Creative Composites Group Tuf-dek™ 12" Deck Panel System GR303

Description
TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any other application in which a structural cover is required. The economical one piece pultrusion features an integrated connector for connecting adjacent panels. Let TUF-DEK go to work for you.
Description
TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any other application in which a structural cover is required. The economical one piece pultrusion features an integrated connector for connecting adjacent panels. Let TUF-DEK go to work for you.

Suppliers

Company
Product
Description
Supplier Links
Tuf-dek™ 12
Alum Bank, PA, USA
Tuf-dek™ 12" Deck Panel System
GR303
Tuf-dek™ 12" Deck Panel System GR303
TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any other application in which a structural cover is required. The economical one piece pultrusion features an integrated connector for connecting adjacent panels. Let TUF-DEK go to work for you.

TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any other application in which a structural cover is required. The economical one piece pultrusion features an integrated connector for connecting adjacent panels. Let TUF-DEK go to work for you.

Supplier's Site

Technical Specifications

  Creative Composites Group
Product Category Platforms and Walkways
Product Number GR303
Product Name Tuf-dek™ 12" Deck Panel System
Platform/Walkway Type Work Platform
Unlock Full Specs
to access all available technical data

Similar Products

Work Access Platform Lift -  - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Platform/Walkway Type Work Platform
  Material Steel
Features Adjustable Height; Guard Rails; Mobile
View Details
Superdecking Pultruded Deck - GR100 - Creative Composites Group
Creative Composites Group
Specs
Platform/Walkway Type Work Platform
Width 2 ft (6.1 dm)
  Material Composite
View Details
MECO Maintenance Platforms - MEC101 - REB Storage Systems International
REB Storage Systems International
Specs
Platform/Walkway Type Fork Lift Platform
Height 3.75 ft (11.43 dm)
Depth 2.67 ft (8.13 dm)
View Details
SINGLE ENTRY - HSEP5-2448 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Platform/Walkway Type Work Platform
Height 4.17 ft (12.7 dm)
Depth 6 ft (18.29 dm)
View Details