Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-20-175 SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDML-21-175 SQ is a space-qualified, 2-way in-phase power divider operating from 0.05 to 0.30 GHz, designed with a lumped element architecture for compact size and high performance. It features a maximum insertion loss of 1.0 dB, minimum isolation of 20 dB, amplitude balance of 0.2 dB max, and phase balance of 2° max. Input and output VSWR are rated at 1.3:1 maximum, with a weight of 31 g. The unit meets Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDML-21-175 SQ is a space-qualified, 2-way in-phase power divider operating from 0.05 to 0.30 GHz, designed with a lumped element architecture for compact size and high performance. It features a maximum insertion loss of 1.0 dB, minimum isolation of 20 dB, amplitude balance of 0.2 dB max, and phase balance of 2° max. Input and output VSWR are rated at 1.3:1 maximum, with a weight of 31 g. The unit meets Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-20-175 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-20-175 SQ
Power Dividers, Combiners, Hybrids PDML-20-175 SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 50 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 50
  • Frequency Max (MHz) | 300
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-20-175 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 300.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-20003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHD-3C-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21M-6G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4000.00 to 8000.00 MHz
Insertion Loss 0.30 dB
View Details