Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-84-12G

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 12 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 12 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-84-12G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-84-12G
Power Dividers, Combiners, Hybrids PDM-84-12G
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 CW Power (W) | 30 Insertion Loss (dB) Max | 2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 12 Isolation (dB) Min | 15 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 2
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 12
  • Isolation (dB) Min | 15
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-84-12G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-261-2.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2600.00 to 3100.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-C-100 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 200.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-19.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17500.00 to 21500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-3.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.30 dB
View Details