Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-23-11G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 17 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 17 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-23-11G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-23-11G SQ
Power Dividers, Combiners, Hybrids PDM-23-11G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 5,000 Frequency Max (MHz) | 18,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 17 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 5,000
  • Frequency Max (MHz) | 18,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 17
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-23-11G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-2-1.50GK - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-40-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.05 to 100.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details