Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-29001

Description
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-29001 is a 16-way 0° power divider designed for use in the 1 to 100 MHz frequency range with 50 Ohm impedance. It offers a maximum insertion loss of 1.75 dB, minimum isolation of 30 dB, maximum VSWR of 1.4:1, phase balance of ±3°, and amplitude balance of ±0.2 dB. The device handles up to 3 watts of power and operates over a temperature range of -54 to +85°C. It is connectorized and housed in a compact mechanical package suitable for standard RF system integration.

Datasheet Summary
Powered by GS/AI

The HJ-29001 is a 16-way 0° power divider designed for use in the 1 to 100 MHz frequency range with 50 Ohm impedance. It offers a maximum insertion loss of 1.75 dB, minimum isolation of 30 dB, maximum VSWR of 1.4:1, phase balance of ±3°, and amplitude balance of ±0.2 dB. The device handles up to 3 watts of power and operates over a temperature range of -54 to +85°C. It is connectorized and housed in a compact mechanical package suitable for standard RF system integration.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-29001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-29001
Power Dividers, Combiners, Hybrids HJ-29001
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 16
  • Coupling (dB) | -12
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.75
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-29001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2N-0.392G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 435.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20A-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDC-21-4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3800.00 to 4200.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-3.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.30 dB
View Details