Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21-4G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,200 CW Power (W) | 10 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,200 CW Power (W) | 10 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21-4G SQ is a 2-way in-phase power divider designed for microwave applications in the 3.8 to 4.2 GHz range, featuring a connectorized package and weighing 60 g. It provides a maximum insertion loss of 0.35 dB, an isolation of at least 20 dB, an amplitude balance of 0.2 dB maximum, and a phase balance of 4° maximum, with input and output VSWR not exceeding 1.3:1. The unit is space qualified and rated for 10 W continuous wave power.

Datasheet Summary
Powered by GS/AI

The PDM-21-4G SQ is a 2-way in-phase power divider designed for microwave applications in the 3.8 to 4.2 GHz range, featuring a connectorized package and weighing 60 g. It provides a maximum insertion loss of 0.35 dB, an isolation of at least 20 dB, an amplitude balance of 0.2 dB maximum, and a phase balance of 4° maximum, with input and output VSWR not exceeding 1.3:1. The unit is space qualified and rated for 10 W continuous wave power.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21-4G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21-4G SQ
Power Dividers, Combiners, Hybrids PDM-21-4G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,800 Frequency Max (MHz) | 4,200 CW Power (W) | 10 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 3,800
  • Frequency Max (MHz) | 4,200
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.35
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21-4G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3800.00 to 4200.00 MHz
Insertion Loss 0.35 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-23004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-5.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4500.00 to 6000.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-11.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10950.00 to 12750.00 MHz
Insertion Loss 0.80 dB
View Details