Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-41-11.8G SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 12,700 Frequency Max (MHz) | 13,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 12,700 Frequency Max (MHz) | 13,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-41-11.8G SQ is a space-qualified, 4-way in-phase power divider operating from 12.7 to 13.2 GHz, featuring a stripline design for high isolation and low VSWR. It has a maximum insertion loss of 1.3 dB, amplitude balance of 0.3 dB, phase balance of 8°, isolation of at least 20 dB, and a maximum CW power rating of 10 W. Input and output VSWR are specified at 1.29:1 max. The unit weighs 79 g and is housed in a connectorized package. It complies with Merrimac document CENG-0001 for space qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-41-11.8G SQ is a space-qualified, 4-way in-phase power divider operating from 12.7 to 13.2 GHz, featuring a stripline design for high isolation and low VSWR. It has a maximum insertion loss of 1.3 dB, amplitude balance of 0.3 dB, phase balance of 8°, isolation of at least 20 dB, and a maximum CW power rating of 10 W. Input and output VSWR are specified at 1.29:1 max. The unit weighs 79 g and is housed in a connectorized package. It complies with Merrimac document CENG-0001 for space qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-41-11.8G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-41-11.8G SQ
Power Dividers, Combiners, Hybrids PDM-41-11.8G SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 12,700 Frequency Max (MHz) | 13,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 12,700
  • Frequency Max (MHz) | 13,200
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 1.2
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-41-11.8G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 12700.00 to 13200.00 MHz
Insertion Loss 1.20 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDK-45R-23G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.90 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-17.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 18400.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details