Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21-11.725G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,750 CW Power (W) | 2 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,750 CW Power (W) | 2 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21-11.725G SQ is a 2-way in-phase power divider for microwave applications in the 10.7 to 12.75 GHz range, designed with a wideband stripline architecture to ensure high isolation and low VSWR. It is space qualified and meets the requirements of Merrimac document CENG-0001. The unit has a maximum insertion loss of 0.5 dB, an amplitude balance of 0.2 dB, a phase balance of 3°, and an isolation of 20 dB minimum. Input and output VSWR are rated at 1.2:1 maximum, with a CW power handling of 2 W. It weighs 31 g and is connectorized.

Datasheet Summary
Powered by GS/AI

The PDM-21-11.725G SQ is a 2-way in-phase power divider for microwave applications in the 10.7 to 12.75 GHz range, designed with a wideband stripline architecture to ensure high isolation and low VSWR. It is space qualified and meets the requirements of Merrimac document CENG-0001. The unit has a maximum insertion loss of 0.5 dB, an amplitude balance of 0.2 dB, a phase balance of 3°, and an isolation of 20 dB minimum. Input and output VSWR are rated at 1.2:1 maximum, with a CW power handling of 2 W. It weighs 31 g and is connectorized.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21-11.725G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21-11.725G SQ
Power Dividers, Combiners, Hybrids PDM-21-11.725G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,750 CW Power (W) | 2 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10,700
  • Frequency Max (MHz) | 12,750
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 3
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21-11.725G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12750.00 MHz
Insertion Loss 0.50 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-26001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81-12G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10500.00 to 13000.00 MHz
Insertion Loss 1.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-19.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17500.00 to 21500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-4C-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details