Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-2A-1000 SQ

Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.8 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.8 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDF-2A-1000 SQ is a space-qualified, 2-way flatpack power divider/combiner operating from 100 to 2000 MHz with 50 ohm nominal impedance. It offers a maximum insertion loss of 1.8 dB, minimum isolation of 15 dB, and a maximum VSWR of 1.6:1. The device maintains an amplitude balance of 0.5 dB max and phase balance of 5° max, with a nominal coupling of 3.0 dB. It handles up to 1 W input power and dissipates no more than 50 mW internally. The operating temperature range is -55°C to +85°C.

Datasheet Summary
Powered by GS/AI

The PDF-2A-1000 SQ is a space-qualified, 2-way flatpack power divider/combiner operating from 100 to 2000 MHz with 50 ohm nominal impedance. It offers a maximum insertion loss of 1.8 dB, minimum isolation of 15 dB, and a maximum VSWR of 1.6:1. The device maintains an amplitude balance of 0.5 dB max and phase balance of 5° max, with a nominal coupling of 3.0 dB. It handles up to 1 W input power and dissipates no more than 50 mW internally. The operating temperature range is -55°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-2A-1000 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-2A-1000 SQ
Power Dividers, Combiners, Hybrids PDF-2A-1000 SQ
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.8 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.8
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 15
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-2A-1000 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 2000.00 MHz
Insertion Loss 1.80 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDK-21-15.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 19000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PD-40-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-175 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 300.00 MHz
Insertion Loss 2.60 dB
View Details