Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PD-40-250

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PD-40 series consists of 4-way 0° power dividers/combiners operating from 1 to 500 MHz, with BNC connectors and available in 50 or 70 ohm configurations, providing uniform phase and amplitude balance with low insertion loss.

Datasheet Summary
Powered by GS/AI

The PD-40 series consists of 4-way 0° power dividers/combiners operating from 1 to 500 MHz, with BNC connectors and available in 50 or 70 ohm configurations, providing uniform phase and amplitude balance with low insertion loss.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PD-40-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PD-40-250
Power Dividers, Combiners, Hybrids PD-40-250
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 10 Frequency Max (MHz) | 500 CW Power (W) | 2 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 500
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PD-40-250
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-41-3.8G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3400.00 to 4200.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-20004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-30A-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 300.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-40-10H - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.05 to 20.00 MHz
Insertion Loss 1.00 dB
View Details