Crane Aerospace & Electronics Iso-Divider Iso-Divider_8-Way

Description
Package Type | Surface Mount Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Iso-Divider_8-Way is an 8-way Ku-band power divider designed for satellite receiver and transmitter systems requiring redundant antenna sharing. It operates from 10.7 to 14.8 GHz with a maximum insertion loss of 2.2 dB, minimum 20 dB return loss, and minimum 38 dB isolation between outputs. The device has a phase balance of ±12° max, handles up to 2 W power, and provides EMI shielding better than -80 dBi. It uses SMA female RF connectors, operates from -55°C to +85°C, and is space qualified. The package measures 4.00" x 1.94" x 0.54" excluding connectors.

Datasheet Summary
Powered by GS/AI

The Iso-Divider_8-Way is an 8-way Ku-band power divider designed for satellite receiver and transmitter systems requiring redundant antenna sharing. It operates from 10.7 to 14.8 GHz with a maximum insertion loss of 2.2 dB, minimum 20 dB return loss, and minimum 38 dB isolation between outputs. The device has a phase balance of ±12° max, handles up to 2 W power, and provides EMI shielding better than -80 dBi. It uses SMA female RF connectors, operates from -55°C to +85°C, and is space qualified. The package measures 4.00" x 1.94" x 0.54" excluding connectors.

Suppliers

Company
Product
Description
Supplier Links
Iso-Divider - Iso-Divider_8-Way - Crane Aerospace & Electronics
Lynnwood, WA, United States
Package Type | Surface Mount Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number Iso-Divider_8-Way
Product Name Iso-Divider
Package Type / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2X-0.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-3Q-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4930.00 to 5150.00 MHz
Insertion Loss 0.80 dB
View Details