Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids NJ-10002

Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.01 Frequency Max (MHz) | 10 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.01 Frequency Max (MHz) | 10 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NJ-10002 is a 2-way 180° power divider designed for use in the frequency range of 0.01 to 10 MHz with a 50-ohm impedance. It provides a minimum isolation of 30 dB, a maximum insertion loss of 0.75 dB, and a maximum VSWR of 1.3:1. Amplitude balance is within ±0.2 dB and phase balance is within ±2°. The device handles up to 3 watts of power and operates over a temperature range of -54 to +85°C. It is mounted on a printed circuit board.

Datasheet Summary
Powered by GS/AI

The NJ-10002 is a 2-way 180° power divider designed for use in the frequency range of 0.01 to 10 MHz with a 50-ohm impedance. It provides a minimum isolation of 30 dB, a maximum insertion loss of 0.75 dB, and a maximum VSWR of 1.3:1. Amplitude balance is within ±0.2 dB and phase balance is within ±2°. The device handles up to 3 watts of power and operates over a temperature range of -54 to +85°C. It is mounted on a printed circuit board.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - NJ-10002 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
NJ-10002
Power Dividers, Combiners, Hybrids NJ-10002
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.01 Frequency Max (MHz) | 10 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 0.01
  • Frequency Max (MHz) | 10
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | 180±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number NJ-10002
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.33G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.20 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-46002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-1850 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1000.00 to 2700.00 MHz
Insertion Loss 1.00 dB
View Details