Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids J4-50001

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 300 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 300 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J4-50001 is a quadrature hybrid designed for 300 to 500 MHz applications with 50 ohm impedance. It offers a maximum insertion loss of 0.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.3:1, phase balance of ±4°, and amplitude balance of ±0.75 dB. The device handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. It is connectorized and has a compact mechanical outline suitable for RF signal conditioning in demanding environments.

Datasheet Summary
Powered by GS/AI

The J4-50001 is a quadrature hybrid designed for 300 to 500 MHz applications with 50 ohm impedance. It offers a maximum insertion loss of 0.75 dB, minimum isolation of 20 dB, maximum VSWR of 1.3:1, phase balance of ±4°, and amplitude balance of ±0.75 dB. The device handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. It is connectorized and has a compact mechanical outline suitable for RF signal conditioning in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - J4-50001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
J4-50001
Power Dividers, Combiners, Hybrids J4-50001
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 300 Frequency Max (MHz) | 500 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.75 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 300
  • Frequency Max (MHz) | 500
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.75
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number J4-50001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 300.00 to 500.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-2-.312GG - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 100.00 to 2000.00 MHz
Insertion Loss 1.80 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-3-.350G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 200.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-10002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.75 dB
View Details