Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-27001

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HJ-27001 is an 8-way 0° power divider designed for use between 1 and 100 MHz with a 50 Ohm impedance. It offers a maximum insertion loss of 1.3 dB, minimum isolation of 30 dB, maximum VSWR of 1.4:1, phase balance of ±2°, and amplitude balance of ±0.2 dB. It handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. The device is connectorized, though the exact package dimensions are not specified.

Datasheet Summary
Powered by GS/AI

The HJ-27001 is an 8-way 0° power divider designed for use between 1 and 100 MHz with a 50 Ohm impedance. It offers a maximum insertion loss of 1.3 dB, minimum isolation of 30 dB, maximum VSWR of 1.4:1, phase balance of ±2°, and amplitude balance of ±0.2 dB. It handles up to 3 watts of power and operates within a temperature range of -54 to +85°C. The device is connectorized, though the exact package dimensions are not specified.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-27001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-27001
Power Dividers, Combiners, Hybrids HJ-27001
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 3 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | ±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 100
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.3
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | ±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-27001
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.30 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHK-4R-29G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 1.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8000.00 to 12400.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-A-200 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 400.00 MHz
Insertion Loss 1.50 dB
View Details