Crane Aerospace & Electronics Double Balanced Mixer DMF_6A_1500

Description
Crane's Microwave Solutions offers a wide range of product solutions from component level devices to complex, advanced integrated microwave assemblies. Products include: Ferrite products Circulators and Isolators Passive products Mixers, Power Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements Low noise RF and Microwave sources VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies Frequency conversion products Up and Down Converters Signal switching products Switches, Limiters, Attenuators and Switch Matrices Signal detection products Detectors, Log Amplifiers and Detector Log Video Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Balanced Mixer - DMF_6A_1500 - Crane Aerospace & Electronics
Redmond, WA, USA
Double Balanced Mixer
DMF_6A_1500
Double Balanced Mixer DMF_6A_1500
Crane's Microwave Solutions offers a wide range of product solutions from component level devices to complex, advanced integrated microwave assemblies. Products include: Ferrite products Circulators and Isolators Passive products Mixers, Power Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements Low noise RF and Microwave sources VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies Frequency conversion products Up and Down Converters Signal switching products Switches, Limiters, Attenuators and Switch Matrices Signal detection products Detectors, Log Amplifiers and Detector Log Video Amplifiers

Crane's Microwave Solutions offers a wide range of product solutions from component level devices to complex, advanced integrated microwave assemblies.

Products include:

  • Ferrite products
    Circulators and Isolators
  • Passive products
    Mixers, Power Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements
  • Low noise RF and Microwave sources
    VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies
  • Frequency conversion products
    Up and Down Converters
  • Signal switching products
    Switches, Limiters, Attenuators and Switch Matrices
  • Signal detection products
    Detectors, Log Amplifiers and Detector Log Video Amplifiers
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Mixers
Product Number DMF_6A_1500
Product Name Double Balanced Mixer
Package Type Flatpack
LO Power +13 dBm
Mixer Type Double Balanced
Operating Temperature -55 to 85 C (-67 to 185 F)
RF 10 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-26 GHz (Ku, K Band) General Purpose Double Balanced Mixer - CMD255C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 19 dBm
Intercept Point (IP3) 24 dBm
View Details
 - TMC2081KBC - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
T3-20GLCTG-2, Two-Tone-Terminator Mixer - T3-20GLCTG-2 - Marki Microwave, Inc.
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 100 to 20000 MHz
View Details
Mixers - 900-M107 - RH Laboratories, Inc.
RH Laboratories, Inc.
Specs
Intercept Point (IP3) 13 dBm
RF 2000 to 8000 MHz
IF 0.0 to 850 MHz
View Details