Crane Aerospace & Electronics Directional Couplers CRZ-20B-250

Description
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet
Description
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRZ-20B-250 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRZ-20B-250
Directional Couplers CRZ-20B-250
Package Type | Surface Mount Coupling (dB) | 20±1 Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 15
  • Package Type | Surface Mount
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 5
  • Frequency Max (MHz) | 500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 15
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRZ-20B-250
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D3-40006 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 10.00 to 400.00 MHz
View Details
Directional Couplers - CSM-20-15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details
Directional Couplers - CSM-6M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CWM-20M-10G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details