Crane Aerospace & Electronics Directional Couplers CSM-6M-6G

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-6M-6G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-6M-6G
Directional Couplers CSM-6M-6G
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 CW Power (W) | 50 Insertion Loss (dB) Max | 0.25 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 4,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-6M-6G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-6-6.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5700.00 to 6900.00 MHz
View Details
Directional Couplers - CSM-30-19.85G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 17700.00 to 22000.00 MHz
View Details
Directional Couplers - CRG-20B-1005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - D3-20005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.75 to 75.00 MHz
View Details