Crane Aerospace & Electronics Directional Couplers CSM-30M-10G

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 17
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-30M-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-30M-10G
Directional Couplers CSM-30M-10G
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.3 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 17
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 7,000
  • Frequency Max (MHz) | 12,400
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.3
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 17
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-30M-10G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-23-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CRG-20B-255 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5.00 to 500.00 MHz
View Details
Directional Couplers - CBN-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details
Directional Couplers - CRP-20N-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
View Details