Crane Aerospace & Electronics Directional Couplers D4-20005_6

Description
Package Type | Connectorized Coupling (dB) | 10±.2 Frequency Min (MHz) | 0.75 Frequency Max (MHz) | 75 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±.2 Frequency Min (MHz) | 0.75 Frequency Max (MHz) | 75 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D4-20005_6 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D4-20005_6
Directional Couplers D4-20005_6
Package Type | Connectorized Coupling (dB) | 10±.2 Frequency Min (MHz) | 0.75 Frequency Max (MHz) | 75 CW Power (W) | 3 Insertion Loss (dB) Max | 0.35 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 25
  • Package Type | Connectorized
  • Coupling (dB) | 10±.2
  • Frequency Min (MHz) | 0.75
  • Frequency Max (MHz) | 75
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.35
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 25
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D4-20005_6
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 0.75 to 75.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-6M-5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
View Details
Directional Couplers - CBF-20A-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
View Details
Directional Couplers - CSM-20-1.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
View Details
Directional Couplers - CSDZ-10Z-2.45G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2300.00 to 2600.00 MHz
View Details