Crane Aerospace & Electronics Directional Couplers CRM-20-50

Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CRM-20-50 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CRM-20-50
Directional Couplers CRM-20-50
Package Type | Connectorized Coupling (dB) | 20±1 Frequency Min (MHz) | 2 Frequency Max (MHz) | 100 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 30
  • Package Type | Connectorized
  • Coupling (dB) | 20±1
  • Frequency Min (MHz) | 2
  • Frequency Max (MHz) | 100
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 30
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CRM-20-50
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2.00 to 100.00 MHz
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CDM-10-1.9G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 2300.00 MHz
View Details
Directional Couplers - CGN-30-.9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 800.00 to 960.00 MHz
View Details
Directional Couplers - CTM-10M-2.5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 4000.00 MHz
View Details
Directional Couplers - CSM-8-2G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1670.00 to 1700.00 MHz
View Details