Crane Aerospace & Electronics Directional Couplers CSM-8-2G SQ

Description
Package Type | Connectorized Coupling (dB) | 8±.25 Frequency Min (MHz) | 1,670 Frequency Max (MHz) | 1,700 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 23
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 8±.25 Frequency Min (MHz) | 1,670 Frequency Max (MHz) | 1,700 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CSM-8-2G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CSM-8-2G SQ
Directional Couplers CSM-8-2G SQ
Package Type | Connectorized Coupling (dB) | 8±.25 Frequency Min (MHz) | 1,670 Frequency Max (MHz) | 1,700 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Environmental Screening | Space Qualified Directivity Min (dB) | 23
  • Package Type | Connectorized
  • Coupling (dB) | 8±.25
  • Frequency Min (MHz) | 1,670
  • Frequency Max (MHz) | 1,700
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.2
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 23
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CSM-8-2G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1670.00 to 1700.00 MHz
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRG-11B-1005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 100.00 to 1500.00 MHz
View Details
Directional Couplers - D4-20001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 1.00 to 100.00 MHz
View Details
Directional Couplers - CWM-20M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Couplers - CDM-30-2.0G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1985.00 to 2015.00 MHz
View Details